Johanson Technology, Inc. RF Directional Coupler 0898CP14A035001T

Description
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 712-0898CP14A035001TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-0898CP14A035001TTR-ND
RF Directional Coupler 712-0898CP14A035001TTR-ND
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - 0898CP14A035001T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
0898CP14A035001T
RF Directional Coupler 0898CP14A035001T
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - 0898CP14A035001T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
0898CP14A035001T
RF Directional Coupler 0898CP14A035001T
RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz ~ 915MHz 18 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 712-0898CP14A035001TTR-ND 0898CP14A035001T
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 880.00 to 915.00 MHz 880.00 to 915.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
RF Directional Coupler - 3157-SYBD-10-63HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 2700.00 to 6000.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-225-400-50-S - kTB Solutions
Specs
Frequency Range 225.00 to 400.00 MHz
Power 50.00 watts
Insertion Loss 0.30 dB
View Details
High Frequency Resistive Coupler - FPC06881 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers