The 0896BM15A0032E is a sub-GHz impedance matched balun designed for use with the Microchip SAM R30. It operates within a frequency range of 863 to 928 MHz and features a 50 ,Ѷ unbalanced port. The device exhibits a typical insertion loss of 1.5 dB, with a maximum of 1.7 dB, and a return loss of 12 dB typical (minimum 9.5 dB). It supports a maximum power capacity of 1W (CW) and is rated for operating temperatures between -40°C and +85°C. The balun is packaged in a 0805 (2012 metric) format with six leads, and it is compliant with RoHS standards. Recommended storage conditions include a temperature range of +5°C to +35°C with 45-75% humidity, and it has a maximum shelf life of 18 months. This component is suitable for applications requiring efficient signal conversion and impedance matching in RF designs.
RF Balun 863MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric), 6 Lead
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 0896BM15A0032E |
| Product Name | Balun |