Johanson Technology, Inc. Balun - 0896BM15A0001E 0896BM15A0001E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005131-0896BM15A0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 928MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Family Name: 0896BM15A0001 Categories: RF/IF and RFID Status: Active Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005131-0896BM15A0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 928MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Family Name: 0896BM15A0001 Categories: RF/IF and RFID Status: Active Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 0896BM15A0001E - 005131-0896BM15A0001E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 0896BM15A0001E
005131-0896BM15A0001E
Balun - 0896BM15A0001E 005131-0896BM15A0001E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005131-0896BM15A0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 928MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Family Name: 0896BM15A0001 Categories: RF/IF and RFID Status: Active Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 005131-0896BM15A0001E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 863MHz to 928MHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.5dB
Return Loss (Min): 9.5dB
Family Name: 0896BM15A0001
Categories: RF/IF and RFID
Status: Active
Introduction Date: July 28, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 005131-0896BM15A0001E
Product Name Balun - 0896BM15A0001E
Frequency 8.63E8 to 9.28E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details