Johanson Technology, Inc. Balun, 896Mhz, 50 Ohm, Smd; Impedance Unbalanced / Balanced Johanson Technology 0896BM15A0001E

Description
BALUN, 896MHZ, 50 OHM, SMD; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:863MHz; Frequency Max:928MHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
BALUN, 896MHZ, 50 OHM, SMD; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:863MHz; Frequency Max:928MHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 896Mhz, 50 Ohm, Smd; Impedance Unbalanced / Balanced Johanson Technology - 41T0897 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 896Mhz, 50 Ohm, Smd; Impedance Unbalanced / Balanced Johanson Technology
41T0897
Balun, 896Mhz, 50 Ohm, Smd; Impedance Unbalanced / Balanced Johanson Technology 41T0897
BALUN, 896MHZ, 50 OHM, SMD; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:863MHz; Frequency Max:928MHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 896MHZ, 50 OHM, SMD; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:863MHz; Frequency Max:928MHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 41T0897
Product Name Balun, 896Mhz, 50 Ohm, Smd; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
45 - 1200 MHz 1:2.78 SMT Transformer - RFXF0008H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
PCB Transformers - 2017482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details