Signal Conditioning PLEASE SEE GLOBAL MFG PN: 0868LP15A0020001E Product overview: 0868LP15A020E from Johanson Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-0868LP15A020E can be used for catalog matching and distributor lookup.
FILTER, LOW PASS, 868MHZ; Filter Type:Low Pass; No. of Pins:8Pins; Pass Band Frequency:858MHz to 878MHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019); Input Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-0868LP15A020E | 44W4468 |
| Product Name | EMI RFI Filter | Filter, Low Pass, 868Mhz; Filter Type Johanson Technology |
| Filter Category | Active Filter |