Johanson Technology, Inc. Balun - 0868BM15C0001E 0868BM15C0001E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 092054-0868BM15C0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 873MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 092054-0868BM15C0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 873MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 0868BM15C0001E - 092054-0868BM15C0001E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 0868BM15C0001E
092054-0868BM15C0001E
Balun - 0868BM15C0001E 092054-0868BM15C0001E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 092054-0868BM15C0001 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 863MHz to 873MHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 2.1dB Return Loss (Min): 9.5dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 092054-0868BM15C0001E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 863MHz to 873MHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 2.1dB
Return Loss (Min): 9.5dB
Categories: RF/IF and RFID
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 092054-0868BM15C0001E
Product Name Balun - 0868BM15C0001E
Frequency 8.63E8 to 8.73E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details