Johanson Technology, Inc. RF Antennas - 0868AT43A0020E 0868AT43A0020E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120780-0868AT43A002 0E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 3W Frequency Range: 858MHz ~ 878MHz Return Loss: -9.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 868MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0868AT43A0020 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0868AT43A0020S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120780-0868AT43A002 0E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 3W Frequency Range: 858MHz ~ 878MHz Return Loss: -9.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 868MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0868AT43A0020 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0868AT43A0020S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0868AT43A0020E - 0868AT43A0020E - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 0868AT43A0020E
0868AT43A0020E
RF Antennas - 0868AT43A0020E 0868AT43A0020E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120780-0868AT43A002 0E Packaging: Reel - TR Termination: Solder Mounting: SMD Power - Max: 3W Frequency Range: 858MHz ~ 878MHz Return Loss: -9.5dB Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 868MHz Antenna Type: Chip Number of Bands: 1 Gain: -1dBi Family Name: 0868AT43A0020 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Height (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): 0868AT43A0020S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1120780-0868AT43A0020E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD
Power - Max: 3W
Frequency Range: 858MHz ~ 878MHz
Return Loss: -9.5dB
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 868MHz
Antenna Type: Chip
Number of Bands: 1
Gain: -1dBi
Family Name: 0868AT43A0020
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Height (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): 0868AT43A0020S;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Antennas PLEASE SEE GLOBAL MFG PN: 0868AT43A0020001E Product overview: 0868AT43A0020E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0868AT43A0020E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 0868AT43A0020001E Product overview: 0868AT43A0020E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0868AT43A0020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna, Ceramic, 868Mhz; Centre Frequency Johanson Technology - 41T0896 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceramic, 868Mhz; Centre Frequency Johanson Technology
41T0896
Antenna, Ceramic, 868Mhz; Centre Frequency Johanson Technology 41T0896
ANTENNA, CERAMIC, 868MHZ; Centre Frequency:868MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Antenna Type:Multilayer; Bandwidth:20MHz; RoHS Compliant: Yes

ANTENNA, CERAMIC, 868MHZ; Centre Frequency:868MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:ISM; Antenna Polarisation:Omni; Antenna Type:Multilayer; Bandwidth:20MHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, Ism Band, 858Mhz-878Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology - 57R3856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ism Band, 858Mhz-878Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology
57R3856
Chip Antenna, Ism Band, 858Mhz-878Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology 57R3856
CHIP ANTENNA, ISM BAND, 858MHZ-878MHZ, 50 OHM, FULL REEL; Center Frequency:868MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; Antenna Applications:Bluetoo th 802.11, Cellular, DECT, GPS & WLAN; Antenna Polarization:Omni RoHS Compliant: Yes

CHIP ANTENNA, ISM BAND, 858MHZ-878MHZ, 50 OHM, FULL REEL; Center Frequency:868MHz; Antenna Case Size:7mm x 2mm x 1.2mm; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Polarization:Omni RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 0868AT43A0020E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0868AT43A0020E
RF Antennas 0868AT43A0020E
868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount

868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz ANTENNA

Antennas 868MHz ANTENNA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 0868AT43A0020E 875-0868AT43A0020E 41T0896 57R3856 0868AT43A0020E 0868AT43A0020E
Product Name RF Antennas - 0868AT43A0020E Rf Antenna Antenna, Ceramic, 868Mhz; Centre Frequency Johanson Technology Chip Antenna, Ism Band, 858Mhz-878Mhz, 50 Ohm, Full Reel; Center Frequency Johanson Technology RF Antennas Antennas
Applications RF Testing ISM Bluetooth 802.11, Cellular, DECT, GPS & WLAN
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details