868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount
868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount
868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount
868MHz Chip RF Antenna 858MHz ~ 878MHz -1dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 712-0868AT43A0020001ETR-ND | 0868AT43A0020001E |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 868.0 MHz | |
| Gain | -1 dB |