Johanson Technology, Inc. Rf Filter, Balun, 860-928Mhz, Smd; Filter Type Johanson Technology 0850BM14E0016T

Description
RF FILTER, BALUN, 860-928MHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:770MHz to 860MHz, 860MHz to 928MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RF FILTER, BALUN, 860-928MHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:770MHz to 860MHz, 860MHz to 928MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Balun, 860-928Mhz, Smd; Filter Type Johanson Technology - 51AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, 860-928Mhz, Smd; Filter Type Johanson Technology
51AC2326
Rf Filter, Balun, 860-928Mhz, Smd; Filter Type Johanson Technology 51AC2326
RF FILTER, BALUN, 860-928MHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:770MHz to 860MHz, 860MHz to 928MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RF FILTER, BALUN, 860-928MHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:770MHz to 860MHz, 860MHz to 928MHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51AC2326
Product Name Rf Filter, Balun, 860-928Mhz, Smd; Filter Type Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 117G16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 36K4145 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers