Johanson Technology, Inc. RF Antennas 0830AT54A2200E

Description
750MHz, 892MHz, 1.9GHz, 2.335GHz LTE Ceramic Patch RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.7GHz ~ 2.1GHz, 1.71GHz ~ 2.69GHz 2dBi Solder Surface Mount
Datasheet
Description
750MHz, 892MHz, 1.9GHz, 2.335GHz LTE Ceramic Patch RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.7GHz ~ 2.1GHz, 1.71GHz ~ 2.69GHz 2dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0830AT54A2200E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0830AT54A2200E
RF Antennas 0830AT54A2200E
750MHz, 892MHz, 1.9GHz, 2.335GHz LTE Ceramic Patch RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.7GHz ~ 2.1GHz, 1.71GHz ~ 2.69GHz 2dBi Solder Surface Mount

750MHz, 892MHz, 1.9GHz, 2.335GHz LTE Ceramic Patch RF Antenna 700MHz ~ 800MHz, 824MHz ~ 960MHz, 1.7GHz ~ 2.1GHz, 1.71GHz ~ 2.69GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas LTE Multi-Band Ceramic Antenna SMD

Antennas LTE Multi-Band Ceramic Antenna SMD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 0830AT54A2200E 0830AT54A2200E
Product Name RF Antennas Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers