Johanson Technology, Inc. RF Antennas 0783AT43A0008001E

Description
783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount
Request a Quote Datasheet
Description
783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-0783AT43A0008001ETR-ND - DigiKey
Thief River Falls, MN, United States
783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount

783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 0783AT43A0008001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount

783MHz Chip RF Antenna 779MHz ~ 787MHz -2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-0783AT43A0008001ETR-ND 0783AT43A0008001E
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 783.0 MHz
Gain -2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector (White) - ET-WI12FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details