Antennas PLEASE SEE GLOBAL MFG PN: 0490AT62A0040001E Product overview: 0490AT62A0040E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0490AT62A0040E can be used for catalog matching and distributor lookup.
Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1000208-0490AT62A004
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 470MHz to 510MHz
Return Loss: -4.4dB
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 490MHz
Antenna Type: Chip
Number of Bands: 1
Gain: -3dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
490MHz Chip RF Antenna 470MHz ~ 510MHz -3dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-0490AT62A0040E | 0490AT62A0040E | 0490AT62A0040E | 0490AT62A0040E |
| Product Name | Rf Antenna | RF Antennas - 0490AT62A0040E | Antennas | RF Antennas |
| Applications | RF Testing |