Johanson Technology, Inc. RF Antennas 0490AT62A0040001E

Description
490MHz Chip RF Antenna 470MHz ~ 510MHz -3dBi Solder Surface Mount
Datasheet
Description
490MHz Chip RF Antenna 470MHz ~ 510MHz -3dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0490AT62A0040001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
490MHz Chip RF Antenna 470MHz ~ 510MHz -3dBi Solder Surface Mount

490MHz Chip RF Antenna 470MHz ~ 510MHz -3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0490AT62A0040001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

4G PCB Internal Antenna with RG178 (L-10CM) Cable + UFL Connector - ET-LTPC-3L10CP22-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers