Antennas PLEASE SEE GLOBAL MFG PN: 0433AT62A0020001E Product overview: 0433AT62A0020E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0433AT62A0020E can be used for catalog matching and distributor lookup.
Manufacturer: Johanson Technology Inc.
Win Source Part Number: 976-0433AT62A0020E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 423MHz to 443MHz
Return Loss: -8.5dB
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 433MHz
Antenna Type: Chip
Number of Bands: 1
Gain: -4dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
433MHz Chip RF Antenna 423MHz ~ 443MHz -4dBi Solder Surface Mount
ANTENNA, AT62; Centre Frequency:433MHz; Antenna Case Size:25mm x 5mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Antenna Applications:Miniatu
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-0433AT62A0020E | 0433AT62A0020E | 0433AT62A0020E | 0433AT62A0020E | 44W4465 |
| Product Name | Rf Antenna | RF Antennas - 0433AT62A0020E | Antennas | RF Antennas | Antenna, At62; Centre Frequency Johanson Technology |
| Applications | RF Testing | Miniature Portable Device |