Johanson Technology, Inc. RF Antennas 0169AT62A0010E

Description
169MHz Chip RF Antenna 164MHz ~ 175MHz Solder Surface Mount
Description
169MHz Chip RF Antenna 164MHz ~ 175MHz Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0169AT62A0010E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0169AT62A0010E
RF Antennas 0169AT62A0010E
169MHz Chip RF Antenna 164MHz ~ 175MHz Solder Surface Mount

169MHz Chip RF Antenna 164MHz ~ 175MHz Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0169AT62A0010E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers