JKL Components Corporation Lamp, Led Replacement, Red, 4Mm; Lamp Base Type Jkl Components Z-T55-R

Description
LAMP, LED REPLACEMENT, RED, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Red; Bulb Size:4mm; Power Rating:-; Wavelength Typ:622nm; Luminous Intensity:1cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, RED, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Red; Bulb Size:4mm; Power Rating:-; Wavelength Typ:622nm; Luminous Intensity:1cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Red, 4Mm; Lamp Base Type Jkl Components - 54X7657 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Red, 4Mm; Lamp Base Type Jkl Components
54X7657
Lamp, Led Replacement, Red, 4Mm; Lamp Base Type Jkl Components 54X7657
LAMP, LED REPLACEMENT, RED, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Red; Bulb Size:4mm; Power Rating:-; Wavelength Typ:622nm; Luminous Intensity:1cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, RED, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Red; Bulb Size:4mm; Power Rating:-; Wavelength Typ:622nm; Luminous Intensity:1cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54X7657
Product Name Lamp, Led Replacement, Red, 4Mm; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
MSL MicroStat Status Indicators - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
LED Indication - UB204KW035C-1JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
3 suppliers