JKL Components Corporation Lamp, Led Replacement, Green, 4Mm; Lamp Base Type Jkl Components Z-T55-G

Description
LAMP, LED REPLACEMENT, GREEN, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:4mm; Power Rating:-; Wavelength Typ:468nm; Luminous Intensity:4.25cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, GREEN, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:4mm; Power Rating:-; Wavelength Typ:468nm; Luminous Intensity:4.25cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Green, 4Mm; Lamp Base Type Jkl Components - 54X7655 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Green, 4Mm; Lamp Base Type Jkl Components
54X7655
Lamp, Led Replacement, Green, 4Mm; Lamp Base Type Jkl Components 54X7655
LAMP, LED REPLACEMENT, GREEN, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:4mm; Power Rating:-; Wavelength Typ:468nm; Luminous Intensity:4.25cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, GREEN, 4MM; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:4mm; Power Rating:-; Wavelength Typ:468nm; Luminous Intensity:4.25cd; Average Bulb Life:-; Supply Voltage:36V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54X7655
Product Name Lamp, Led Replacement, Green, 4Mm; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Incandescent Light Bulbs - 106436 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details