Manufacturer: JKL Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193366-MS25237-387
Color: Clear
Voltage: 28 V
Operating Supply Voltage: 28 V
Power Rating: 1 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Life (Hours): 25000 hours
MSCP: 0.3 MSCP
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193366-MS25237-387 |
| Product Name | Custom Parts - Custom Parts (J - M) - MS25237-387 |