JKL Components Corporation Custom Parts - Custom Parts (J - M) - MS25237-327 MS25237-327

Description
Manufacturer: JKL Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170360-MS25237-327 Color: Clear Voltage: 28 V Operating Supply Voltage: 28 V Power Rating: 1 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Life (Hours): 4000 hours MSCP: 0.34 MSCP
Request a Quote
Description
Manufacturer: JKL Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170360-MS25237-327 Color: Clear Voltage: 28 V Operating Supply Voltage: 28 V Power Rating: 1 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Life (Hours): 4000 hours MSCP: 0.34 MSCP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MS25237-327 - 1170360-MS25237-327 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MS25237-327
1170360-MS25237-327
Custom Parts - Custom Parts (J - M) - MS25237-327 1170360-MS25237-327
Manufacturer: JKL Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170360-MS25237-327 Color: Clear Voltage: 28 V Operating Supply Voltage: 28 V Power Rating: 1 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Life (Hours): 4000 hours MSCP: 0.34 MSCP

Manufacturer: JKL Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170360-MS25237-327
Color: Clear
Voltage: 28 V
Operating Supply Voltage: 28 V
Power Rating: 1 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Life (Hours): 4000 hours
MSCP: 0.34 MSCP

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1170360-MS25237-327
Product Name Custom Parts - Custom Parts (J - M) - MS25237-327
Unlock Full Specs
to access all available technical data