JKL Components Corporation Indicator Lamps LE-BA9S-6W

Description
JKL Components LE-BA9S-6W Indicator Lamp
Request a Quote Datasheet
Description
JKL Components LE-BA9S-6W Indicator Lamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 7154031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
7154031
Indicator Lamps 7154031
JKL Components LE-BA9S-6W Indicator Lamp

JKL Components LE-BA9S-6W Indicator Lamp

Supplier's Site
Indicator Lamps - 7154031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
7154031P
Indicator Lamps 7154031P
JKL Components LE-BA9S-6W Indicator Lamp

JKL Components LE-BA9S-6W Indicator Lamp

Supplier's Site
Lamp, Led Replacement, Cool White, T-3 1/4; Lamp Base Type Jkl Components - 27W7489 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Cool White, T-3 1/4; Lamp Base Type Jkl Components
27W7489
Lamp, Led Replacement, Cool White, T-3 1/4; Lamp Base Type Jkl Components 27W7489
LAMP, LED REPLACEMENT, COOL WHITE, T-3 1/4; Lamp Base Type:S.C. Bayonet; LED Color:Cool White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13cd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:20mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, COOL WHITE, T-3 1/4; Lamp Base Type:S.C. Bayonet; LED Color:Cool White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13cd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 7154031 27W7489
Product Name Indicator Lamps Lamp, Led Replacement, Cool White, T-3 1/4; Lamp Base Type Jkl Components
LED Color White; White
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LSL Litestak® Incandescent Status Indicators - LSL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details