JKL Components Corporation Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components LE-3042-02WW

Description
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:600mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:12V; Current Rating:50mA RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:600mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:12V; Current Rating:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components - 33X2043 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components
33X2043
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components 33X2043
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:600mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:12V; Current Rating:50mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:600mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:12V; Current Rating:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33X2043
Product Name Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1713788 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details