JKL Components Corporation Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components LE-0909-14WW

Description
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components - 27W7527 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components
27W7527
Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components 27W7527
LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, WARM WHITE; Lamp Base Type:Festoon; LED Color:Warm White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 27W7527
Product Name Lamp, Led Replacement, Warm White; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Mount Indicators - 1713748 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details