JKL Components Corporation Lamp, Led Replacement, Neutral White; Lamp Base Type Jkl Components LE-0909-11NW

Description
LAMP, LED REPLACEMENT, NEUTRAL WHITE; Lamp Base Type:Festoon; LED Color:Neutral White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, NEUTRAL WHITE; Lamp Base Type:Festoon; LED Color:Neutral White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Neutral White; Lamp Base Type Jkl Components - 27W7523 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Neutral White; Lamp Base Type Jkl Components
27W7523
Lamp, Led Replacement, Neutral White; Lamp Base Type Jkl Components 27W7523
LAMP, LED REPLACEMENT, NEUTRAL WHITE; Lamp Base Type:Festoon; LED Color:Neutral White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA RoHS Compliant: Yes

LAMP, LED REPLACEMENT, NEUTRAL WHITE; Lamp Base Type:Festoon; LED Color:Neutral White; Bulb Size:-; Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:12V; Current Rating:45mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 27W7523
Product Name Lamp, Led Replacement, Neutral White; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Lights - 1441175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details