JKL Components Corporation Lamp, Led Replacement, Green; Lamp Base Type Jkl Components LE-0603-04G

Description
LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:Festoon; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:6mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:Festoon; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:6mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Green; Lamp Base Type Jkl Components - 27W7516 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Green; Lamp Base Type Jkl Components
27W7516
Lamp, Led Replacement, Green; Lamp Base Type Jkl Components 27W7516
LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:Festoon; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:6mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:Festoon; LED Color:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:6mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 27W7516
Product Name Lamp, Led Replacement, Green; Lamp Base Type Jkl Components
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details