JKL Components Corporation Indicator Lamps LE-0509-02W

Description
JKL Components LE-0509-02W
Request a Quote Datasheet
Description
JKL Components LE-0509-02W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 335987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
335987
Indicator Lamps 335987
JKL Components LE-0509-02W

JKL Components LE-0509-02W

Supplier's Site
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components - 27W7508 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components
27W7508
Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components 27W7508
LAMP, LED REPLACEMENT, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 335987 27W7508
Product Name Indicator Lamps Lamp, Led Replacement, White, T-3 1/4; Lamp Base Type Jkl Components
LED Color White; White
Width 10 mm (0.3937 inch)
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details