JKL Components Corporation Fuse Lamp GF780

Description
Request a Quote Datasheet
Description
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pacoima, CA, USA
Fuse Lamp
GF780
Fuse Lamp GF780
Supplier's Site
Incandescent, Neon Lamps - 289-1224-ND - DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
289-1224-ND
Incandescent, Neon Lamps 289-1224-ND
Incandescent Lamp Clear 12V Round 6mm, T-2 Fuse - 3AG

Incandescent Lamp Clear 12V Round 6mm, T-2 Fuse - 3AG

Buy Now Datasheet
Lamp, Indicator Incandescent, T-2, 12V; Lamp Base Type Jkl Components - 33X2036 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator Incandescent, T-2, 12V; Lamp Base Type Jkl Components
33X2036
Lamp, Indicator Incandescent, T-2, 12V; Lamp Base Type Jkl Components 33X2036
LAMP, INDICATOR INCANDESCENT, T-2, 12V; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:150mA; Supply Voltage:12V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

LAMP, INDICATOR INCANDESCENT, T-2, 12V; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:150mA; Supply Voltage:12V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  JKL Components Corporation DigiKey Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps Incandescent Lamps
Product Number GF780 289-1224-ND 33X2036
Product Name Fuse Lamp Incandescent, Neon Lamps Lamp, Indicator Incandescent, T-2, 12V; Lamp Base Type Jkl Components
Base Type T-2 Fuse Fuse - 3AG
Filament Type C-8
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
11/S14/SIGN/CERAMIC/BLUE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type S14
Lamp Power 11 watts
View Details
Incandescent Lamps - A21 - 60A21/R - 17027 - Kennedy Webster Electric Co.
Specs
Lamp Power 60 watts
Maximum Overall Length 4.87 inch (124 mm)
Diameter 66.67 mm (2.62 inch)
View Details