Incandescent Lamp Clear 8V Round 6mm, T-2 Fuse - 3AG
LAMP, INDICATOR INCANDESCENT, T-2, 8V; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:300mA; Supply Voltage:8V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| JKL Components Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | GF680 | GF680-ND | 33X2035 |
| Product Name | Fuse Lamp | Incandescent, Neon Lamps | Lamp, Indicator Incandescent, T-2, 8V; Lamp Base Type Jkl Components |
| Base Type | T-2 Fuse | Fuse - 3AG | |
| Filament Type | C-8 | ||
| Rated Average Life | 10000 hours |