FWG803 -- GLASS WEDGE LAMP
JKL Components Corporation
Glass Wedge Lamp
FWG803
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
FWG803 |
|
Product Name
|
Glass Wedge Lamp |
|
Base Type
|
T-1 1/2
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
2 watts
Rated Average Life
7500 hours
View Details
Kennedy Webster Electric Co.
Lamp Power
250 watts
Maximum Overall Length
6.56 inch (167 mm)
Diameter
127 mm (5 inch)
View Details