CCFL, Tri-Phosphor RGB White Lamp 1450V (Start), 700V (Operating) 6mA 36000 cd/m2 2.6mm x 346mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | CF26346-37B | 289-1149-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 40000 hours | |
| Mean Lumens | 36000 lm (2867 cp) | |
| Color Temperature | 5000 K |