CCFL, Tri-Phosphor RGB White Lamp 1021V (Start), 663V (Operating) 6mA 35000 cd/m2 2.0mm x 305mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | CF20305-24B | 289-1166-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 28000 lm (2230 cp) | |
| Color Temperature | 8810 K |