CCFL, Tri-Phosphor RGB White Lamp 1300V (Start), 515V (Operating) 5mA 46000 cd/m2 2.0mm x 228mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | CF20228-31B | 289-1146-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 50000 lm (3982 cp) | |
| Color Temperature | 6700 K |