"CCFL, Ultraviolet (UV) Narrow Spectrum 375V (Start), 150V (Operating) 5mA 110µW, cm2 @ 1"" 9.0mm x 59mm"
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF959-UV1/3 | 289-1023-ND |
| Product Name | Ultraviolet Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 8000 hours | |
| Mean Lumens | 0.1500 lm (0.0119 cp) |