"CCFL, Ultraviolet (UV) Narrow Spectrum 600V (Start), 200V (Operating) 5mA 430µW, cm2 @ 1"" 8.0mm x 100mm"
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF8100-UVC | BF8100-UVC-ND |
| Product Name | Ultraviolet Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 30 lm (2.39 cp) |