"CCFL, Ultraviolet (UV) Narrow Spectrum 135Vrms 1.5mA 1µW, cm2 @ 1"" 7.0mm x 27mm"
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF727-UVC | BF727-UVC-ND |
| Product Name | Ultraviolet Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 10000 hours | |
| Mean Lumens | 1 lm (0.0796 cp) |