CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 350V (Operating) 5mA 3000 cd/m2 6.5mm x 262mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF6262-30A | 289-1169-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 6500 lm (518 cp) | |
| Color Temperature | 8400 K |