CCFL, Tri-Phosphor RGB White Lamp 680V (Start), 290V (Operating) 5mA 6500 cd/m2 6.5mm x 200mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF6200-20B | 289-1015-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 6500 lm (518 cp) | |
| Color Temperature | 5100 to 5716 K |