CCFL, Tri-Phosphor RGB White Lamp 600V (Start), 305V (Operating) 5mA 7000 cd/m2 5.6mm x 118mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF5118-20B | 289-1009-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 7000 lm (558 cp) | |
| Color Temperature | 5100 to 5716 K |