CCFL, Tri-Phosphor RGB White Lamp 1500V (Start), 785V (Operating) 5mA 31000 cd/m2 3.0mm x 360mm
Manufacturer: JKL Components Corp.
Win Source Part Number: 769968-BF3360-20B
Type: CCFL, Tri-Phosphor RGB White Lamp
Voltage: 1500V (Start), 785V (Operating)
Output: 31000 cd/m2
Current: 5mA
Family Name: BF3360-20B
Categories: Optoelectronics
Dimension: 3.0mm x 360mm
Introduction Date: August 06, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| JKL Components Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps | LED Lamps |
| Product Number | BF3360-20B | 289-1042-ND | BF3360-20B |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps | Lamps - Cold Cathode Fluorescent (CCFL) UV - BF3360-20B |
| Base Type | Axial Leads | ||
| Rated Average Life | 40000 hours | ||
| Mean Lumens | 28000 lm (2230 cp) | ||
| Color Temperature | 5100 to 5716 K |