CCFL, Tri-Phosphor RGB White Lamp 1350V (Start), 665V (Operating) 5mA 31000 cd/m2 3.0mm x 300mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF3300-20B | 289-1041-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 40000 hours | |
| Mean Lumens | 28000 lm (2230 cp) | |
| Color Temperature | 5100 to 5716 K |