CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 450V (Operating) 5mA 29000 cd/m2 3.0mm x 220mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF3220-29B | BF3220-29B-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 29000 lm (2310 cp) | |
| Color Temperature | 6690 K |