Win Source Part Number: 1142615-BF3216-20B
Category: Optoelectronics>Lamp
Type: CCFL, Tri-Phosphor RGB White Lamp
Package: Bulk
Voltage: 1100V (Start), 440V (Operating)
Standard Package: 1
Output: 31000 cd/m2
Current: 5 mA
Dimension: 3.0mm x 216mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8540.89.0080
Mfr: JKL Components Corp.
Other Names: 289-1040,BF321620B
Base Product Number: BF3216
Mercury: Contains Mercury
CCFL, Tri-Phosphor RGB White Lamp 1100V (Start), 440V (Operating) 5mA 31000 cd/m2 3.0mm x 216mm
| JKL Components Corporation | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Fluorescent Lamps | LED Lamps | Fluorescent Lamps |
| Product Number | BF3216-20B | BF3216-20B | 289-1040-ND |
| Product Name | Fluorescent Lamp | Optoelectronics - Lamps - Cold Cathode Fluorescent (CCFL) & UV | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | ||
| Rated Average Life | 40000 hours | ||
| Mean Lumens | 28000 lm (2230 cp) | ||
| Color Temperature | 5100 to 5716 K |