"CCFL, Ultraviolet (UV) Narrow Spectrum 650V (Start), 260V (Operating) 5mA 1600µW, cm2 @ 1"" 3.0mm x 100mm"
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF3100-UV1 | 289-1020-ND |
| Product Name | Ultraviolet Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 10000 hours | |
| Mean Lumens | 0.2500 lm (0.0199 cp) |