CCFL, Tri-Phosphor RGB White Lamp 1650V (Start), 700V (Operating) 5mA 30000 cd/m2 2.6mm x 360mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF26360-20B | 289-1139-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 35000 hours | |
| Mean Lumens | 30000 lm (2389 cp) | |
| Color Temperature | 5100 to 5716 K |