CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5mA 30000 cd/m2 2.6mm x 318mm
Win Source Part Number: 1214973-BF26318-20B
Category: Optoelectronics>Lamp
Type: CCFL, Tri-Phosphor RGB White Lamp
Package: Bulk
Voltage: 1636V (Start), 676V (Operating)
Standard Package: 100
Output: 30000 cd/m2
Current: 5 mA
Dimension: 2.6mm x 318mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8540.89.0080
Mfr: JKL Components Corp.
Other Names: BF2631820B,289-1109
Base Product Number: BF26318
Mercury: Contains Mercury
| JKL Components Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps | LED Lamps |
| Product Number | BF26318-20B | 289-1109-ND | BF26318-20B |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps | Optoelectronics - Lamps - Cold Cathode Fluorescent (CCFL) & UV |
| Base Type | Axial Leads | ||
| Rated Average Life | 35000 hours | ||
| Mean Lumens | 30000 lm (2389 cp) | ||
| Color Temperature | 5100 to 5716 K |