CCFL, Tri-Phosphor RGB White Lamp 1175V (Start), 495V (Operating) 5mA 30000 cd/m2 2.6mm x 230mm
LAMP WHITE 1175V/START 495V/OPERATING 5MA. FREE 2 YEAR RADWELL WARRANTY
| JKL Components Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps | Lamps |
| Product Number | BF26230-24B | 289-1138-ND | 8792672 |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps | Fluorescent Tube |
| Base Type | Axial Leads | ||
| Rated Average Life | 35000 hours | ||
| Mean Lumens | 30000 lm (2389 cp) | ||
| Color Temperature | 8810 K |