CCFL, Tri-Phosphor RGB White Lamp 1400V (Start), 835V (Operating) 5mA 38000 cd/m2 2.4mm x 437mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF24438-33B | 289-1137-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 30000 hours | |
| Mean Lumens | 38000 lm (3026 cp) | |
| Color Temperature | 10000 K |