CCFL, Tri-Phosphor RGB White Lamp 1140V (Start), 380V (Operating) 5mA 38000 cd/m2 2.2mm x 180mm
| JKL Components Corporation | DigiKey | |
|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps |
| Product Number | BF22180-28B | 289-1148-ND |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps |
| Base Type | Axial Leads | |
| Rated Average Life | 20000 hours | |
| Mean Lumens | 38000 lm (3026 cp) | |
| Color Temperature | 6900 K |