CCFL, Tri-Phosphor RGB White Lamp 700V (Start), 280V (Operating) 5mA 38000 cd/m2 2.0mm x 125mm
Win Source Part Number: 1123929-BF20125-28B
Category: Optoelectronics>Lamp
Type: CCFL, Tri-Phosphor RGB White Lamp
Package: Bulk
Voltage: 700V (Start), 280V (Operating)
Standard Package: 100
Output: 38000 cd/m2
Current: 5 mA
Dimension: 2.0mm x 125mm
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8540.89.0080
Mfr: JKL Components Corp.
Other Names: 289-1145,BF2012528B
Base Product Number: BF20125
Mercury: Contains Mercury
| JKL Components Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fluorescent Lamps | Fluorescent Lamps | LED Lamps |
| Product Number | BF20125-28B | 289-1145-ND | BF20125-28B |
| Product Name | Fluorescent Lamp | Cold Cathode Fluorescent (CCFL) & UV Lamps | Optoelectronics - Lamps - Cold Cathode Fluorescent (CCFL) & UV |
| Base Type | Axial Leads | ||
| Rated Average Life | 20000 hours | ||
| Mean Lumens | 38000 lm (3026 cp) | ||
| Color Temperature | 6900 K |