Manufacturer: JKL Components Corp.
Win Source Part Number: 857057-7133
Features: Lamp
Package: Box
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8539.29.3060
| JKL Components Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Incandescent Lamps | LED Lamps |
| Product Number | 7133 | 7133 |
| Product Name | Wire Terminal Lamp | Lamps - Incandescents, Neons - 7133 |
| Base Type | T-3/4 |