Incandescent Lamp Clear 10V Round with Domed Top RT-1 3/4 Midget Groove
Supply Voltage:10V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.08; Average Bulb Life:30000h; Product Range:- RoHS Compliant: Yes
| JKL Components Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | 397 | 397JK-ND | 29X6964 |
| Product Name | Midget Grooved Lamp | Incandescent, Neon Lamps | Supply Voltage Jkl Components |
| Base Type | T-1 3/4 | Midget Groove |